TE Connectivity Electronic Connector 175193-1

Description
Brass Quick Disconnect Terminal, 16-22AWG, Female, Tin Plated Product overview: 175193-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-175193-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Brass Quick Disconnect Terminal, 16-22AWG, Female, Tin Plated Product overview: 175193-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-175193-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-175193-1
Electronic Connector 392-175193-1
Brass Quick Disconnect Terminal, 16-22AWG, Female, Tin Plated Product overview: 175193-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-175193-1 can be used for catalog matching and distributor lookup.

Brass Quick Disconnect Terminal, 16-22AWG, Female, Tin Plated Product overview: 175193-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-175193-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333459-175193-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333459-175193-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333459-175193-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333459-175193-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 16-22 AWG Contact Material: Brass Gender: Female Standard Package: 4,000 Mounting: Free Hanging (In-Line), Right Angle Terminal Type: Angled - 90°, Flag Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.248" (6.30mm) Insulation Diameter: 0.067" ~ 0.170" (1.70mm ~ 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: -175193-1-SI,-175193 -1-CSI,A111076CT,A11 1076TR,175193-1-ND Base Product Number: 175193 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333459-175193-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 16-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 4,000
Mounting: Free Hanging (In-Line), Right Angle
Terminal Type: Angled - 90°, Flag
Insulation: Non-Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.248" (6.30mm)
Insulation Diameter: 0.067" ~ 0.170" (1.70mm ~ 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: -175193-1-SI,-175193-1-CSI,A111076CT,A111076TR,175193-1-ND
Base Product Number: 175193
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111076CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111076CT-ND
Quick Connects, Quick Disconnect Connectors A111076CT-ND
"0.187"" (4.75mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111076TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111076TR-ND
Quick Connects, Quick Disconnect Connectors A111076TR-ND
"0.187"" (4.75mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
187 Positive Lock Ex Rec Rohs Compliant Amp - Te Connectivity - 11H9396 - Newark, An Avnet Company
Chicago, IL, United States
187 Positive Lock Ex Rec Rohs Compliant Amp - Te Connectivity
11H9396
187 Positive Lock Ex Rec Rohs Compliant Amp - Te Connectivity 11H9396
187 POSITIVE LOCK EX REC ROHS COMPLIANT: YES

187 POSITIVE LOCK EX REC ROHS COMPLIANT: YES

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 175193-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
175193-1
Quick Connects, Quick Disconnect Connectors 175193-1
CONN QC RCPT 16-22AWG 0.187

CONN QC RCPT 16-22AWG 0.187

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-175193-1 1333459-175193-1 A111076CT-ND 11H9396 175193-1
Product Name Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors 187 Positive Lock Ex Rec Rohs Compliant Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack
Termination Receptacle Crimp Crimp
Mounting Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1358-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Custom Spring Probe Connectors: Spring probe techology in custom connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details