Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333678-175180-1
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 20-22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -175180-1-CSI,A10515
Base Product Number: 175180
RoHS Status: RoHS Compliant
Socket Contact Tin 20-22 AWG Crimp
Socket Contact Tin 20-22 AWG Crimp
Electronic Component
Female Signal Contact, Crimp, Tin Plated, 20-24AWG, 5A Product overview: 175180-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175180-1 can be used for catalog matching and distributor lookup.
040 MULTILOCK REC CONT PRE-TIN ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333678-175180-1 | A105152TR-ND | 175180-1 | 332-175180-1 | 85C4972 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Rectangular Connector Contacts | 5A Electronic Connector | 040 Multilock Rec Cont Pre-Tin Rohs Compliant Amp - Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |