Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333727-175179-1
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 16-20 AWG
Contact Material: Brass
Gender: Male
Standard Package: 6,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.791" (20.10mm)
Insulation: Non-Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Insulation Diameter: 0.075" ~ 0.134" (1.91mm ~ 3.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: 1751791,175179-1-ND,
Base Product Number: 175179
RoHS Status: ROHS3 Compliant
"0.187"" (4.75mm) Quick Connect Male 16-20 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Male 16-20 AWG Crimp Connector Non-Insulated"
Tab Terminal 16-20AWG Brass RCP 21.1mm Pre-Tin T/R Product overview: 175179-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-175179-1 can be used for catalog matching and distributor lookup.
OPEN BARREL SPLICE, 4.75 X 0.51MM ROHS COMPLIANT: YES
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333727-175179-1 | 175179-1 | A107109CT-ND | 392-175179-1 | 70AH7159 |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Contacts | Quick Connects, Quick Disconnect Connectors | Electronic Connector | Open Barrel Splice, 4.75 X 0.51Mm Rohs Compliant Amp - Te Connectivity |
| Termination | Crimp | Tab |