TE Connectivity Contacts 175164-1

Description
.250 POSITIVE EX REC
Request a Quote Datasheet
Description
.250 POSITIVE EX REC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 175164-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
175164-1
Contacts 175164-1
.250 POSITIVE EX REC

.250 POSITIVE EX REC

Buy Now
Swedesboro, NJ, United States
Contacts
175164-1
Contacts 175164-1
Contacts

Contacts

Buy Now
Quick Connects, Quick Disconnect Connectors - A107107CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107107CT-ND
Quick Connects, Quick Disconnect Connectors A107107CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107107TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107107TR-ND
Quick Connects, Quick Disconnect Connectors A107107TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
.250 Positive Ex Rec Amp - Te Connectivity - 17R5109 - Newark, An Avnet Company
Chicago, IL, United States
.250 Positive Ex Rec Amp - Te Connectivity
17R5109
.250 Positive Ex Rec Amp - Te Connectivity 17R5109
.250 POSITIVE EX REC

.250 POSITIVE EX REC

Supplier's Site
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity - 43AC9977 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity
43AC9977
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity 43AC9977
FEMALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 175164-1 A107107CT-ND 17R5109 43AC9977
Product Name Contacts Quick Connects, Quick Disconnect Connectors .250 Positive Ex Rec Amp - Te Connectivity Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data