Socket Contact Tin 16-20 AWG Crimp Power
Socket Contact Tin 16-20 AWG Crimp Power
Universal Power Female Crimp Connector 12A 600V Tin Copper Alloy Product overview: 175152-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175152-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1016698-175152-1
Category: Connectors, Interconnects>Rectan
Series: Universal Power
Type: Power
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 16-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A100484CT,A100484TR,
Base Product Number: 175152
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Universal Power Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Universal Power Series RoHS Compliant: Yes
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Universal Power Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Universal Power Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Universal Power Series RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100484CT-ND | 175152-1 | 332-175152-1 | 1016698-175152-1 | 29AH8601 | 43AC4165 |
| Product Name | Rectangular Connector Contacts | Contacts | 12A 600V Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Contacts | Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||||
| Contact Size (AWG) | 16 to 20 AWG | ? to 16 AWG | 20 AWG | |||
| Gender | Female / Jack |