TE Connectivity Contacts 175151-1

Description
AMP UNIVERSAL POWER REC CONT.
Request a Quote Datasheet
Description
AMP UNIVERSAL POWER REC CONT.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 175151-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
175151-1
Contacts 175151-1
AMP UNIVERSAL POWER REC CONT.

AMP UNIVERSAL POWER REC CONT.

Buy Now
Swedesboro, NJ, United States
Contacts
175151-1
Contacts 175151-1
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A107106TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107106TR-ND
Rectangular Connector Contacts A107106TR-ND
Socket Contact Tin 22-26 AWG Crimp Power

Socket Contact Tin 22-26 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A107106CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107106CT-ND
Rectangular Connector Contacts A107106CT-ND
Socket Contact Tin 22-26 AWG Crimp Power

Socket Contact Tin 22-26 AWG Crimp Power

Buy Now Datasheet
Singapore, Singapore
600V 12A Electronic Connector
332-175151-1
600V 12A Electronic Connector 332-175151-1
Universal Power Female Crimp Connector, 600V, 12A, Tin Product overview: 175151-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 12A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175151-1 can be used for catalog matching and distributor lookup.

Universal Power Female Crimp Connector, 600V, 12A, Tin Product overview: 175151-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 12A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175151-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 11H9386 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
11H9386
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 11H9386
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Universal Power Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Universal Power Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 43AC4164 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
43AC4164
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 43AC4164
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Universal Power Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Universal Power Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 29AH8599 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
29AH8599
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 29AH8599
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Power Double Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Power Double Lock Series RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Power Double Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Power Double Lock Series RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 38AC2950 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
38AC2950
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 38AC2950
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Power Double Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Power Double Lock Series RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Power Double Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Power Double Lock Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 175151-1 A107106TR-ND 332-175151-1 11H9386 29AH8599
Product Name Contacts Rectangular Connector Contacts 600V 12A Electronic Connector Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG 26 AWG ? to 22 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products