TE Connectivity Rectangular Connector Contacts 175150-2

Description
Tab Contact Tin 16-20 AWG Crimp Power
Request a Quote Datasheet
Description
Tab Contact Tin 16-20 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A100483CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100483CT-ND
Rectangular Connector Contacts A100483CT-ND
Tab Contact Tin 16-20 AWG Crimp Power

Tab Contact Tin 16-20 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A100483TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100483TR-ND
Rectangular Connector Contacts A100483TR-ND
Tab Contact Tin 16-20 AWG Crimp Power

Tab Contact Tin 16-20 AWG Crimp Power

Buy Now Datasheet
Singapore, Singapore
12A 600V Electronic Connector
332-175150-2
12A 600V Electronic Connector 332-175150-2
12A Power Terminal, Wire-to-Wire, Crimp, Tin Plated Brass, 600V Product overview: 175150-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175150-2 can be used for catalog matching and distributor lookup.

12A Power Terminal, Wire-to-Wire, Crimp, Tin Plated Brass, 600V Product overview: 175150-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175150-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 175150-2 - 1030820-175150-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 175150-2
1030820-175150-2
Rectangular Connectors - 175150-2 1030820-175150-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1030820-175150-2 Packaging: Reel - TR Type: Power Contact Finish: Tin Wire Gauge: 16-20 AWG Contact Termination: Crimp Pin or Socket: Tab Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1030820-175150-2
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Wire Gauge: 16-20 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Amp Unive. Power Conn Tab Cont Amp - Te Connectivity - 36AC0027 - Newark, An Avnet Company
Chicago, IL, United States
Amp Unive. Power Conn Tab Cont Amp - Te Connectivity
36AC0027
Amp Unive. Power Conn Tab Cont Amp - Te Connectivity 36AC0027
AMP UNIVE. POWER CONN TAB CONT

AMP UNIVE. POWER CONN TAB CONT

Supplier's Site
Contact, Pin, 20-16Awg, Crimp; Product Range Amp - Te Connectivity - 64AH9500 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
64AH9500
Contact, Pin, 20-16Awg, Crimp; Product Range Amp - Te Connectivity 64AH9500
CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Universal Power Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Universal Power Series RoHS Compliant: Yes

CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Universal Power Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Universal Power Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100483CT-ND 332-175150-2 1030820-175150-2 36AC0027 64AH9500
Product Name Rectangular Connector Contacts 12A 600V Electronic Connector Rectangular Connectors - 175150-2 Amp Unive. Power Conn Tab Cont Amp - Te Connectivity Contact, Pin, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products