TE Connectivity Rectangular Connector Contacts 175149-2

Description
Tab Contact Tin 22-26 AWG Crimp Power
Request a Quote Datasheet
Description
Tab Contact Tin 22-26 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A107105CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107105CT-ND
Rectangular Connector Contacts A107105CT-ND
Tab Contact Tin 22-26 AWG Crimp Power

Tab Contact Tin 22-26 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A107105TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107105TR-ND
Rectangular Connector Contacts A107105TR-ND
Tab Contact Tin 22-26 AWG Crimp Power

Tab Contact Tin 22-26 AWG Crimp Power

Buy Now Datasheet
Singapore, Singapore
12A Electronic Connector
332-175149-2
12A Electronic Connector 332-175149-2
12A Power Terminal, Wire-to-Wire, Crimp, Tin Plated Brass Product overview: 175149-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175149-2 can be used for catalog matching and distributor lookup.

12A Power Terminal, Wire-to-Wire, Crimp, Tin Plated Brass Product overview: 175149-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175149-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 11H9384 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
11H9384
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 11H9384
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Universal Power Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Universal Power Series ConnectorsRoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Universal Power Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Universal Power Series ConnectorsRoHS Compliant: Yes

Supplier's Site
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 43AC4163 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
43AC4163
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 43AC4163
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Universal Power Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Universal Power Series ConnectorsRoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Universal Power Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Universal Power Series ConnectorsRoHS Compliant: Yes

Supplier's Site
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 17AH9995 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
17AH9995
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 17AH9995
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Universal Power Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Universal Power Series RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Universal Power Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Universal Power Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107105CT-ND 332-175149-2 11H9384
Product Name Rectangular Connector Contacts 12A Electronic Connector Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG ? to 22 AWG
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3331-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers