Contact PIN Crimp ST Cable Mount 12-14AWG T/R Automotive Product overview: 175088-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175088-1 can be used for catalog matching and distributor lookup.
"0.187"" (4.75mm) Quick Connect Male 12-14 AWG Crimp Connector Non-Insulated"
CONN QC TAB 12-14AWG 0.187 CRIMP
Win Source Part Number: 1362957-175088-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Package: Tape & Reel
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: EconoSeal III 187
Product Status: Active
Features: Serrated Termination
Base Product Number: 175088
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 12-14 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 1.118" (28.40mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Connectors
.187 SEALD TAB CONT L
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-175088-1 | 17-175088-1TR-ND | 1362957-175088-1 | 175088-1 | 75AC5910 |
| Product Name | Automotive Electronic Connector | Quick Connects, Quick Disconnect Connectors | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | .187 Seald Tab Cont L Amp - Te Connectivity | |
| Connector Type | Automotive Connector |