TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1-1670730-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1-1670730-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1363751-1-1670730-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1363751-1-1670730-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1363751-1-1670730-1
Win Source Part Number: 1363751-1-1670730-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 140°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Deutsch Connectors Series: Heavy Duty Sealed Connector Series, MCP 1.5K Package: Bulk Product Status: Active Features: Sealed Base Product Number: 1670730 Mounting Type: Panel Mount HTSUS: 8536.69.4030 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Tab Number of Positions: 3 Number of Rows: 1 Fastening Type: Slide-On Note: Contacts Not Included Pitch: 0.157" (4.00mm)

Win Source Part Number: 1363751-1-1670730-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 140°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Deutsch Connectors
Series: Heavy Duty Sealed Connector Series, MCP 1.5K
Package: Bulk
Product Status: Active
Features: Sealed
Base Product Number: 1670730
Mounting Type: Panel Mount
HTSUS: 8536.69.4030
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Tab
Number of Positions: 3
Number of Rows: 1
Fastening Type: Slide-On
Note: Contacts Not Included
Pitch: 0.157" (4.00mm)

Buy Now Datasheet
Automotive Connectors - 7187268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7187268
Automotive Connectors 7187268
TE Connectivity 1-1670730-1

TE Connectivity 1-1670730-1

Supplier's Site
Automotive Connectors - 7187268P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7187268P
Automotive Connectors 7187268P
TE Connectivity 1-1670730-1

TE Connectivity 1-1670730-1

Supplier's Site
Automotive Connectors - 1615104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1615104
Automotive Connectors 1615104
TE Connectivity 1-1670730-1

TE Connectivity 1-1670730-1

Supplier's Site
Singapore, Singapore
Automotive Electronic Connector
2026-1-1670730-1
Automotive Electronic Connector 2026-1-1670730-1
Automotive Connectors 3POS TAB 1.5X0.63 TAB HSG ASSY Product overview: 1-1670730-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-1670730-1 can be used for catalog matching and distributor lookup.

Automotive Connectors 3POS TAB 1.5X0.63 TAB HSG ASSY Product overview: 1-1670730-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-1670730-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 1734-1-1670730-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-1-1670730-1-ND
Rectangular Connector Housings 1734-1-1670730-1-ND
"3 Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"

"3 Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"

Buy Now Datasheet
3Pos,tab 1.5X0.63,tab Hsg,assy Te Connectivity - 46P3288 - Newark, An Avnet Company
Chicago, IL, United States
3Pos,tab 1.5X0.63,tab Hsg,assy Te Connectivity
46P3288
3Pos,tab 1.5X0.63,tab Hsg,assy Te Connectivity 46P3288
3POS,TAB 1.5X0.63,TAB HSG,ASSY

3POS,TAB 1.5X0.63,TAB HSG,ASSY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1670730-1 1363751-1-1670730-1 7187268 7187268P 2026-1-1670730-1 1734-1-1670730-1-ND 46P3288
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Connectors Automotive Connectors Automotive Electronic Connector Rectangular Connector Housings 3Pos,tab 1.5X0.63,tab Hsg,assy Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1203-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details