"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Terminals 187 SERIES REC CONTACT
187 SERIES REC CONTACT ROHS COMPLIANT: YES
CONN QC RCPT 16-20AWG 0.187
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 175040-1 | A135226TR-ND | 175040-1 | 11H9364 | 175040-1 |
| Product Name | Contacts | Quick Connects, Quick Disconnect Connectors | Terminals | 187 Series Rec Contact Rohs Compliant Amp - Te Connectivity | Quick Connects, Quick Disconnect Connectors |
| Gender | Female / Jack | Female / Jack | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |||
| Contact Size (AWG) | 16 to 20 AWG | 16 to 20 AWG |