TE Connectivity Rectangular Connector Contacts 175030-1

Description
Tab Contact Tin 16-20 AWG Crimp
Request a Quote Datasheet
Description
Tab Contact Tin 16-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 175030-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
175030-1-ND
Rectangular Connector Contacts 175030-1-ND
Tab Contact Tin 16-20 AWG Crimp

Tab Contact Tin 16-20 AWG Crimp

Buy Now Datasheet
Contact, Pin, Crimp, 16 Awg; Product Range Amp - Te Connectivity - 17AH9992 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 16 Awg; Product Range Amp - Te Connectivity
17AH9992
Contact, Pin, Crimp, 16 Awg; Product Range Amp - Te Connectivity 17AH9992
CONTACT, PIN, CRIMP, 16 AWG; Product Range:MULTILOCK 070 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 16 AWG; Product Range:MULTILOCK 070 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 175030-1-ND 17AH9992
Product Name Rectangular Connector Contacts Contact, Pin, Crimp, 16 Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11300-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details