TE Connectivity Quick Connects, Quick Disconnect Connectors 175020-1

Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A103994TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A103994TR-ND
Quick Connects, Quick Disconnect Connectors A103994TR-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A103994CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A103994CT-ND
Quick Connects, Quick Disconnect Connectors A103994CT-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-175020-1
Electronic Connector 392-175020-1
Brass Receptacle Terminal, 18-22AWG, Tin Plated, 6.35mm Tab Product overview: 175020-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-175020-1 can be used for catalog matching and distributor lookup.

Brass Receptacle Terminal, 18-22AWG, Tin Plated, 6.35mm Tab Product overview: 175020-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-175020-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Active Terminal Type: Oval Gender: Receptacle Tab Width: 0.110" (2.79mm) Tab Length: 0.305" (7.75mm) Length - Overall: 0.543" (13.80mm) Package: TO-270-16 Variant, Gull Wing

Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Active
Terminal Type: Oval
Gender: Receptacle
Tab Width: 0.110" (2.79mm)
Tab Length: 0.305" (7.75mm)
Length - Overall: 0.543" (13.80mm)
Package: TO-270-16 Variant, Gull Wing

Buy Now Datasheet
250 Pl Ex Rec. 22-18Awg Ptbr Amp - Te Connectivity - 36AC0022 - Newark, An Avnet Company
Chicago, IL, United States
250 Pl Ex Rec. 22-18Awg Ptbr Amp - Te Connectivity
36AC0022
250 Pl Ex Rec. 22-18Awg Ptbr Amp - Te Connectivity 36AC0022
250 PL EX REC. 22-18AWG PTBR

250 PL EX REC. 22-18AWG PTBR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A103994TR-ND 392-175020-1 36AC0022
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors,Interconnects 250 Pl Ex Rec. 22-18Awg Ptbr Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details