TE Connectivity Electronic Connector 174984-2

Description
8 Pos. Rectangular Connector, PBT, Male Pin, Crimp, Black Product overview: 174984-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174984-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 Pos. Rectangular Connector, PBT, Male Pin, Crimp, Black Product overview: 174984-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174984-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-174984-2
Electronic Connector 340-174984-2
8 Pos. Rectangular Connector, PBT, Male Pin, Crimp, Black Product overview: 174984-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174984-2 can be used for catalog matching and distributor lookup.

8 Pos. Rectangular Connector, PBT, Male Pin, Crimp, Black Product overview: 174984-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174984-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 174984-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
174984-2
Automotive Connectors 174984-2
8 POS. CAP MK II+

8 POS. CAP MK II+

Buy Now
Rectangular Connector Housings - A126041-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A126041-ND
Rectangular Connector Housings A126041-ND
8 Rectangular Connectors - Housings Receptacle Black

8 Rectangular Connectors - Housings Receptacle Black

Buy Now Datasheet
Automotive Connectors - 7187299P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7187299P
Automotive Connectors 7187299P
TE Connectivity 174984-2

TE Connectivity 174984-2

Supplier's Site
Automotive Connectors - 7187299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7187299
Automotive Connectors 7187299
TE Connectivity 174984-2

TE Connectivity 174984-2

Supplier's Site
Automotive Connectors - 1614651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1614651
Automotive Connectors 1614651
TE Connectivity 174984-2

TE Connectivity 174984-2

Supplier's Site
Rectangular Connectors - 174984-2 - 808394-174984-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 174984-2
808394-174984-2
Rectangular Connectors - 174984-2 808394-174984-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 808394-174984-2 Packaging: Bulk Number of Positions: 8 Mounting Style: Free Hanging (In-Line) Color: Black Connector Type: Receptacle Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.220" (5.60mm) Contact Termination: Crimp Note: Contacts Not Included Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 808394-174984-2
Packaging: Bulk
Number of Positions: 8
Mounting Style: Free Hanging (In-Line)
Color: Black
Connector Type: Receptacle
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.220" (5.60mm)
Contact Termination: Crimp
Note: Contacts Not Included
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now
Rectangular Power Housing, Socket, Cable; Product Range Amp - Te Connectivity - 75Y4689 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Housing, Socket, Cable; Product Range Amp - Te Connectivity
75Y4689
Rectangular Power Housing, Socket, Cable; Product Range Amp - Te Connectivity 75Y4689
RECTANGULAR POWER HOUSING, SOCKET, CABLE; Product Range:ECONOSEAL J-MARK II+ Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:ECONOSEAL J-MARK II+ Series Contacts; Connector Body Material:PBT RoHS Compliant: Yes

RECTANGULAR POWER HOUSING, SOCKET, CABLE; Product Range:ECONOSEAL J-MARK II+ Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:ECONOSEAL J-MARK II+ Series Contacts; Connector Body Material:PBT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-174984-2 174984-2 A126041-ND 7187299P 808394-174984-2 75Y4689
Product Name Electronic Connector Automotive Connectors Rectangular Connector Housings Automotive Connectors Rectangular Connectors - 174984-2 Rectangular Power Housing, Socket, Cable; Product Range Amp - Te Connectivity
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Automotive Connectors - 1774536 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug; Female / Jack
Termination Screw
View Details