TE Connectivity Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins 174975-2

Description
Manufacturer: TE Connectivity Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Package: Tray Series: Multi-Lock Product Status: Active Base Product Number: 174975 Current Rating (Amps): Varies by Wire Gauge Operating Temperature: -30°C ~ 105°C Style: Board to Cable/Wire
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Package: Tray Series: Multi-Lock Product Status: Active Base Product Number: 174975 Current Rating (Amps): Varies by Wire Gauge Operating Temperature: -30°C ~ 105°C Style: Board to Cable/Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Manufacturer: TE Connectivity Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Package: Tray Series: Multi-Lock Product Status: Active Base Product Number: 174975 Current Rating (Amps): Varies by Wire Gauge Operating Temperature: -30°C ~ 105°C Style: Board to Cable/Wire

Manufacturer: TE Connectivity
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Package: Tray
Series: Multi-Lock
Product Status: Active
Base Product Number: 174975
Current Rating (Amps): Varies by Wire Gauge
Operating Temperature: -30°C ~ 105°C
Style: Board to Cable/Wire

Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
174975-2
Headers & Wire Housings 174975-2
040 MLC CAP ASSY V 16P

040 MLC CAP ASSY V 16P

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
174975-2
Headers & Wire Housings 174975-2
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers, Male Pins - 174975-2 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
174975-2
Headers, Male Pins 174975-2
CONN HEADER VERT 16POS 2.5MM

CONN HEADER VERT 16POS 2.5MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 174975-2 174975-2
Product Name Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Headers & Wire Housings Headers, Male Pins
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 997678-71918-210LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Contact Plating Gold, GXT™
View Details
3 suppliers
Headers & Wire Housings - 102156-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details