TE Connectivity Automotive Headers 174971-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.04 INCH ] Dimensions Connector Length : 24 MM  [.095 INCH ] Connector Width : 16.9 MM  [.665 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 19.2 MM  [.756 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 174044 Packaging Features Packaging Method : Tube Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.04 INCH ] Dimensions Connector Length : 24 MM  [.095 INCH ] Connector Width : 16.9 MM  [.665 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 19.2 MM  [.756 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 174044 Packaging Features Packaging Method : Tube Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 174971-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
174971-2
Automotive Headers 174971-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.04 INCH ] Dimensions Connector Length : 24 MM  [.095 INCH ] Connector Width : 16.9 MM  [.665 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 19.2 MM  [.756 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 174044 Packaging Features Packaging Method : Tube Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 8
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1 MM  [.04 INCH ]

Dimensions


  • Connector Length : 24 MM  [.095 INCH ]
  • Connector Width : 16.9 MM  [.665 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 19.2 MM  [.756 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Wave Solder Capable

Other


  • Interface Number : 174044

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Wire Housings & Plugs - 3628881P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3628881P
Wire Housings & Plugs 3628881P
TE Connectivity 174971-2

TE Connectivity 174971-2

Supplier's Site
Wire Housings & Plugs - 3628881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3628881
Wire Housings & Plugs 3628881
TE Connectivity 174971-2

TE Connectivity 174971-2

Supplier's Site
Wire Housings & Plugs - 1641555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1641555
Wire Housings & Plugs 1641555
TE Connectivity 174971-2

TE Connectivity 174971-2

Supplier's Site
Singapore, Singapore
Electronic Connector
316-174971-2
Electronic Connector 316-174971-2
8 Pos 2.5mm Header, Straight, Solder, Thru-Hole, Signal Product overview: 174971-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-174971-2 can be used for catalog matching and distributor lookup.

8 Pos 2.5mm Header, Straight, Solder, Thru-Hole, Signal Product overview: 174971-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-174971-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Pitch - Mating: 0.050" (1.27mm) Contact Type: Female Socket Row Spacing - Mating: 0.050" (1.27mm) Number of Positions Loaded: All Style: C Shrouding: Shrouded

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Pitch - Mating: 0.050" (1.27mm)
Contact Type: Female Socket
Row Spacing - Mating: 0.050" (1.27mm)
Number of Positions Loaded: All
Style: C
Shrouding: Shrouded

Buy Now Datasheet
Automotive Connectors 040 MLC CAP ASY V 8P - 792-174971-2 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors 040 MLC CAP ASY V 8P
792-174971-2
Automotive Connectors 040 MLC CAP ASY V 8P 792-174971-2
Automotive Connectors 040 MLC CAP ASY V 8P

Automotive Connectors 040 MLC CAP ASY V 8P

Supplier's Site
Automotive Connector, Header, 8Pos; Product Range Amp - Te Connectivity - 73C4143 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Connector, Header, 8Pos; Product Range Amp - Te Connectivity
73C4143
Automotive Connector, Header, 8Pos; Product Range Amp - Te Connectivity 73C4143
AUTOMOTIVE CONNECTOR, HEADER, 8POS; Product Range:Multilock 040 Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:8Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONNECTOR, HEADER, 8POS; Product Range:Multilock 040 Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:8Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 174971-2 3628881P 3628881 316-174971-2 792-174971-2 73C4143
Product Name Automotive Headers Wire Housings & Plugs Wire Housings & Plugs Electronic Connector Connectors,Interconnects Automotive Connectors 040 MLC CAP ASY V 8P Automotive Connector, Header, 8Pos; Product Range Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Automotive Connector
Termination Through Hole - Screw Solder Solder
Mounting Board Mount Through hole Through Hole
Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102387-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
8 suppliers
Rectangular Wire & Cable Connectors & Housings - 103945-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103648-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers