10 Rectangular Connectors - Housings Receptacle White
10 Pos Crimp Wire Housing, Straight, White, UL94 HB Product overview: 174932-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174932-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1356878-174932-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Lock
Package: Tray
Product Status: Active
Base Product Number: 174932
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: White
Connector Type: Receptacle
Contact Type: Tab
Number of Positions: 10
Number of Rows: 2
Note: Contacts Not Included
Row Spacing: 0.232" (5.90mm)
070 MLC W-W CAP HSG 10P ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1639926 | A122196-ND | 340-174932-1 | 1356878-174932-1 | 02M8718 |
| Product Name | Wire Housings & Plugs | Rectangular Connector Housings | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | 070 Mlc W-W Cap Hsg 10P Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug; Female / Jack | Male / Plug |