TE Connectivity Connectors, Interconnects - Terminals - Housings, Boots 174817-2

Description
Win Source Part Number: 1363910-174817-2 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Positive Lock EX Package: Bag Product Status: Obsolete Base Product Number: 174817 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Sleeve Color: Yellow Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Material: PVC
Request a Quote Datasheet
Description
Win Source Part Number: 1363910-174817-2 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Positive Lock EX Package: Bag Product Status: Obsolete Base Product Number: 174817 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Sleeve Color: Yellow Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Material: PVC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Housings, Boots - 1363910-174817-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1363910-174817-2
Connectors, Interconnects - Terminals - Housings, Boots 1363910-174817-2
Win Source Part Number: 1363910-174817-2 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Positive Lock EX Package: Bag Product Status: Obsolete Base Product Number: 174817 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Sleeve Color: Yellow Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Material: PVC

Win Source Part Number: 1363910-174817-2
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Positive Lock EX
Package: Bag
Product Status: Obsolete
Base Product Number: 174817
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Sleeve
Color: Yellow
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Terminal Size: 0.250" (6.35mm)
Material: PVC

Buy Now Datasheet
Housings, Boots - A112708-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A112708-ND
Housings, Boots A112708-ND
"1 Position Sleeve Connector Female, Receptacle Yellow 0.250"" (6.35mm)"

"1 Position Sleeve Connector Female, Receptacle Yellow 0.250"" (6.35mm)"

Buy Now Datasheet
Sleeve 271250 Amp - Te Connectivity - 17R5069 - Newark, An Avnet Company
Chicago, IL, United States
Sleeve 271250 Amp - Te Connectivity
17R5069
Sleeve 271250 Amp - Te Connectivity 17R5069
SLEEVE 271250

SLEEVE 271250

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363910-174817-2 A112708-ND 17R5069
Product Name Connectors, Interconnects - Terminals - Housings, Boots Housings, Boots Sleeve 271250 Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1462L-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details