Signal & Power Contact, Crimp, Gold, 24A, 12-14AWG, Cable Mount Product overview: 1747500-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1747500-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1016124-1747500-2
Category: Connectors, Interconnects>Rectan
Series: Dynamic D-4200
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Bulk
Wire Gauge: 12-14 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A116540,-1747500-2-S
Base Product Number: 1747500
Tab Contact Gold 12-14 AWG Crimp
DYNAMIC D4200 TAB CONT L/LP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-1747500-2 | 1016124-1747500-2 | A116540-ND | 97X7414 |
| Product Name | 24A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Contacts | Rectangular Connector Contacts | Dynamic D4200 Tab Cont L/lp Amp - Te Connectivity |
| Termination | Crimp | Crimp |