TE Connectivity Crimp Contacts 1747498-2

Description
TE Connectivity 1747498-2 Crimp Terminal
Request a Quote
Description
TE Connectivity 1747498-2 Crimp Terminal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7194503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194503
Crimp Contacts 7194503
TE Connectivity 1747498-2 Crimp Terminal

TE Connectivity 1747498-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 7194503P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194503P
Crimp Contacts 7194503P
TE Connectivity 1747498-2 Crimp Terminal

TE Connectivity 1747498-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 1642483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1642483
Crimp Contacts 1642483
TE Connectivity 1747498-2 Crimp Terminal

TE Connectivity 1747498-2 Crimp Terminal

Supplier's Site
Contact, Socket, Crimp, 12Awg; Product Range Amp Te Connectivity - 70AH7149 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 12Awg; Product Range Amp Te Connectivity
70AH7149
Contact, Socket, Crimp, 12Awg; Product Range Amp Te Connectivity 70AH7149
CONTACT, SOCKET, CRIMP, 12AWG; Product Range:Dynamic 4000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 12AWG; Product Range:Dynamic 4000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7194503 7194503P 70AH7149
Product Name Crimp Contacts Crimp Contacts Contact, Socket, Crimp, 12Awg; Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2203270-9 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium manganate Coated Aluminum foil, Positive Single-sided coating - BMLC-KJ007 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details