TE Connectivity Housings, Boots 174737-2

Description
"1 Position Sleeve Connector Female, Receptacle Yellow 0.187"" (4.75mm)"
Request a Quote Datasheet
Description
"1 Position Sleeve Connector Female, Receptacle Yellow 0.187"" (4.75mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - A106271-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A106271-ND
Housings, Boots A106271-ND
"1 Position Sleeve Connector Female, Receptacle Yellow 0.187"" (4.75mm)"

"1 Position Sleeve Connector Female, Receptacle Yellow 0.187"" (4.75mm)"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1364055-174737-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1364055-174737-2
Connectors, Interconnects - Terminals - Housings, Boots 1364055-174737-2
Win Source Part Number: 1364055-174737-2 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Positive Lock EX Package: Bag Product Status: Obsolete Base Product Number: 174737 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Sleeve Color: Yellow Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.187" (4.75mm) Quick Connects Terminal Size: 0.187" (4.75mm) Material: PVC

Win Source Part Number: 1364055-174737-2
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Positive Lock EX
Package: Bag
Product Status: Obsolete
Base Product Number: 174737
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Sleeve
Color: Yellow
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.187" (4.75mm) Quick Connects
Terminal Size: 0.187" (4.75mm)
Material: PVC

Buy Now Datasheet
Housings, Boots - 174737-2 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
174737-2
Housings, Boots 174737-2
CONN RCPT SLEEVE 0.187 1POS YLW

CONN RCPT SLEEVE 0.187 1POS YLW

Supplier's Site Datasheet
Sleeve 271187 Amp - Te Connectivity - 55M7290 - Newark, An Avnet Company
Chicago, IL, United States
Sleeve 271187 Amp - Te Connectivity
55M7290
Sleeve 271187 Amp - Te Connectivity 55M7290
SLEEVE 271187

SLEEVE 271187

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106271-ND 1364055-174737-2 174737-2 55M7290
Product Name Housings, Boots Connectors, Interconnects - Terminals - Housings, Boots Housings, Boots Sleeve 271187 Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers