TE Connectivity Housings, Boots 174737-1

Description
"1 Position Sleeve Connector Female, Receptacle Blue 0.187"" (4.75mm)"
Request a Quote Datasheet
Description
"1 Position Sleeve Connector Female, Receptacle Blue 0.187"" (4.75mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - A106894-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A106894-ND
Housings, Boots A106894-ND
"1 Position Sleeve Connector Female, Receptacle Blue 0.187"" (4.75mm)"

"1 Position Sleeve Connector Female, Receptacle Blue 0.187"" (4.75mm)"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1363827-174737-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1363827-174737-1
Connectors, Interconnects - Terminals - Housings, Boots 1363827-174737-1
Win Source Part Number: 1363827-174737-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Positive Lock EX Package: Bulk Product Status: Obsolete Base Product Number: 174737 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Style: Sleeve Color: Blue Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.187" (4.75mm) Quick Connects Terminal Size: 0.187" (4.75mm) Material: PVC

Win Source Part Number: 1363827-174737-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Positive Lock EX
Package: Bulk
Product Status: Obsolete
Base Product Number: 174737
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Style: Sleeve
Color: Blue
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.187" (4.75mm) Quick Connects
Terminal Size: 0.187" (4.75mm)
Material: PVC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number A106894-ND 1363827-174737-1
Product Name Housings, Boots Connectors, Interconnects - Terminals - Housings, Boots
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
“N” Series T-Adapter: Female, Female, Female - SALE-9313 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details