GRACE INERTIA CONNECTOR 6.2MM PITCH REC
Socket Contact Tin 12-14 AWG Crimp
Power Signal Contact, Female, Crimp, 12-14AWG, Tin Plated Copper Alloy Product overview: 1746972-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1746972-1 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, CRIMP, 14-12AWG; Product Range:Grace Inertia Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Grace Inertia Series RoHS Compliant: Yes
CONTACT, SOCKET, CRIMP, 14-12AWG; Product Range:Grace Inertia Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Grace Inertia Series RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1746972-1 | A119340TR-ND | 332-1746972-1 | 72AC7505 |
| Product Name | Power Connectors | Rectangular Connector Contacts | Electronic Connector | Contact, Socket, Crimp, 14-12Awg; Product Range Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |