Manufacturer: TE Connectivity
Win Source Part Number: 905530-1746971-1
Series: Grace Inertia, GIC
Features: Socket Contact Tin 14-16 AWG Crimp
Package: Reel - TR
Family Name: 1746971
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -1746971-1-CSI, A117893CT, -1746971-1-SI, A117893TR
GRACE INERTIA CONNECTOR 6.2MM PITCH REC
Contact SKT Crimp ST Cable Mount 14-16AWG T/R Product overview: 1746971-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1746971-1 can be used for catalog matching and distributor lookup.
Socket Contact Tin 14-16 AWG Crimp
Socket Contact Tin 14-16 AWG Crimp
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Grace Inertia Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 6.2mm Grace Inertia Series RoHS Compliant: Yes
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Grace Inertia Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 6.2mm Grace Inertia Series RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 905530-1746971-1 | 1746971-1 | 332-1746971-1 | 17-1746971-1TR-ND | 38AC2944 |
| Product Name | Rectangular Connectors - 1746971-1 | Contacts | Electronic Connector | Rectangular Connector Contacts | Contact, Socket, 16-14Awg, Crimp; Product Range Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |