TE Connectivity ™ RFI and EMI - Contacts, Fingerstock and Gaskets - 1746854-1 1746854-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1001729-1746854-1 Type: Shield Finger, Pre-Loaded Length: 0.138" (3.50mm) Height: 0.094" (2.40mm) Material: Copper Alloy Plating: Gold Plating - Thickness: 19.685μin (0.50μm) Attachment Method: Solder Width: 0.043" (1.10mm) Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1001729-1746854-1 Type: Shield Finger, Pre-Loaded Length: 0.138" (3.50mm) Height: 0.094" (2.40mm) Material: Copper Alloy Plating: Gold Plating - Thickness: 19.685μin (0.50μm) Attachment Method: Solder Width: 0.043" (1.10mm) Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 1746854-1 - 1001729-1746854-1 - Win Source Electronics
Laguna Hills, CA, United States
RFI and EMI - Contacts, Fingerstock and Gaskets - 1746854-1
1001729-1746854-1
RFI and EMI - Contacts, Fingerstock and Gaskets - 1746854-1 1001729-1746854-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1001729-1746854-1 Type: Shield Finger, Pre-Loaded Length: 0.138" (3.50mm) Height: 0.094" (2.40mm) Material: Copper Alloy Plating: Gold Plating - Thickness: 19.685μin (0.50μm) Attachment Method: Solder Width: 0.043" (1.10mm) Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1001729-1746854-1
Type: Shield Finger, Pre-Loaded
Length: 0.138" (3.50mm)
Height: 0.094" (2.40mm)
Material: Copper Alloy
Plating: Gold
Plating - Thickness: 19.685μin (0.50μm)
Attachment Method: Solder
Width: 0.043" (1.10mm)
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1001729-1746854-1
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets - 1746854-1
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details