TE Connectivity Rectangular Wire & Cable Connectors & Housings 1746741-6

Description
Body Features Primary Product Color : Yellow Configuration Features Contacts Preloaded : Yes Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1 - 1.5 MM  [.039 - .059 INCH ] Connector Height : 23 MM  [.905 INCH ] Connector Length : 19.8 MM  [.779 INCH ] Connector Width : 8.6 MM  [.338 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Configuration Features Contacts Preloaded : Yes Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1 - 1.5 MM  [.039 - .059 INCH ] Connector Height : 23 MM  [.905 INCH ] Connector Length : 19.8 MM  [.779 INCH ] Connector Width : 8.6 MM  [.338 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1746741-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1746741-6
Rectangular Wire & Cable Connectors & Housings 1746741-6
Body Features Primary Product Color : Yellow Configuration Features Contacts Preloaded : Yes Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1 - 1.5 MM  [.039 - .059 INCH ] Connector Height : 23 MM  [.905 INCH ] Connector Length : 19.8 MM  [.779 INCH ] Connector Width : 8.6 MM  [.338 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]

Body Features


  • Primary Product Color : Yellow

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Compatible Insulation Diameter Range : 1 - 1.5 MM  [.039 - .059 INCH ]
  • Connector Height : 23 MM  [.905 INCH ]
  • Connector Length : 19.8 MM  [.779 INCH ]
  • Connector Width : 8.6 MM  [.338 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 32

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Thermoplastic GF

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature

Operation/Application


  • Circuit Application : Signal
  • Halogen Free : Yes
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 24

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire, Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Buy Now
Unspecified Connectors - 1746741-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
1746741-6
Unspecified Connectors 1746741-6
RITS CONN. SOCKET ASSY 6P YELLOW

RITS CONN. SOCKET ASSY 6P YELLOW

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
1746741-6
Unspecified Connectors 1746741-6
Unspecified Connectors

Unspecified Connectors

Buy Now
Free Hanging, Panel Mount - 1746741-6-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1746741-6-ND
Free Hanging, Panel Mount 1746741-6-ND
6 Position Rectangular Socket Connector IDC Gold 20-26 AWG

6 Position Rectangular Socket Connector IDC Gold 20-26 AWG

Buy Now Datasheet
Rits Conn.socket Assy 6P Yellow Te Connectivity - 21R5506 - Newark, An Avnet Company
Chicago, IL, United States
Rits Conn.socket Assy 6P Yellow Te Connectivity
21R5506
Rits Conn.socket Assy 6P Yellow Te Connectivity 21R5506
RITS CONN.SOCKET ASSY 6P YELLOW

RITS CONN.SOCKET ASSY 6P YELLOW

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1746741-6 1746741-6 1746741-6-ND 21R5506
Product Name Rectangular Wire & Cable Connectors & Housings Unspecified Connectors Free Hanging, Panel Mount Rits Conn.socket Assy 6P Yellow Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A108963-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Headers, Male Pins - AHZ30K-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers