TE Connectivity Lighting Cable Assemblies 1746234-3

Description
Body Features Wire Color (Base) : Red, White Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin Contact Type : Receptacle, Socket Dimensions Wire Size (MMSQ) : .5 Electrical Characteristics Operating Voltage (VAC) : 500 Housing Features Housing Material : PBT G15, PBT GF15 Mechanical Attachment Mating Alignment : Without Mating Retention : Without Other Cable Assembly Length : .22 M  [.72 FT ] Packaging Features Packaging Method : Carton Box With Tray, Box & Tray Product Type Features Cable Assembly Type : BALLAST to XENON HEADLAMP Connector System : Wire-to-Board Connector Type (End A) : BALLAST Receptacle Connector Type (End B) : XENON HEADLAMP Sealable : No, Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Wire Color (Base) : Red, White Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin Contact Type : Receptacle, Socket Dimensions Wire Size (MMSQ) : .5 Electrical Characteristics Operating Voltage (VAC) : 500 Housing Features Housing Material : PBT G15, PBT GF15 Mechanical Attachment Mating Alignment : Without Mating Retention : Without Other Cable Assembly Length : .22 M  [.72 FT ] Packaging Features Packaging Method : Carton Box With Tray, Box & Tray Product Type Features Cable Assembly Type : BALLAST to XENON HEADLAMP Connector System : Wire-to-Board Connector Type (End A) : BALLAST Receptacle Connector Type (End B) : XENON HEADLAMP Sealable : No, Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 1746234-3 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
1746234-3
Lighting Cable Assemblies 1746234-3
Body Features Wire Color (Base) : Red, White Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin Contact Type : Receptacle, Socket Dimensions Wire Size (MMSQ) : .5 Electrical Characteristics Operating Voltage (VAC) : 500 Housing Features Housing Material : PBT G15, PBT GF15 Mechanical Attachment Mating Alignment : Without Mating Retention : Without Other Cable Assembly Length : .22 M  [.72 FT ] Packaging Features Packaging Method : Carton Box With Tray, Box & Tray Product Type Features Cable Assembly Type : BALLAST to XENON HEADLAMP Connector System : Wire-to-Board Connector Type (End A) : BALLAST Receptacle Connector Type (End B) : XENON HEADLAMP Sealable : No, Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Wire Color (Base) : Red, White

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Tin
  • Contact Type : Receptacle, Socket

Dimensions


  • Wire Size (MMSQ) : .5

Electrical Characteristics


  • Operating Voltage (VAC) : 500

Housing Features


  • Housing Material : PBT G15, PBT GF15

Mechanical Attachment


  • Mating Alignment : Without
  • Mating Retention : Without

Other


  • Cable Assembly Length : .22 M  [.72 FT ]

Packaging Features


  • Packaging Method : Carton Box With Tray, Box & Tray

Product Type Features


  • Cable Assembly Type : BALLAST to XENON HEADLAMP
  • Connector System : Wire-to-Board
  • Connector Type (End A) : BALLAST Receptacle
  • Connector Type (End B) : XENON HEADLAMP
  • Sealable : No, Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1746234-3
Product Name Lighting Cable Assemblies
Cable Length 0.7218 ft (2.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 2618090 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details