TE Connectivity Connector, Plug, 4Pos, 1Row, 5.08Mm; No. Of Contacts Amp - Te Connectivity 174552-1.

Description
CONNECTOR, PLUG, 4POS, 1ROW, 5.08MM; No. of Contacts:4Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:5.08mm; Gender:Plug RoHS Compliant: Yes
Description
CONNECTOR, PLUG, 4POS, 1ROW, 5.08MM; No. of Contacts:4Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:5.08mm; Gender:Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 4Pos, 1Row, 5.08Mm; No. Of Contacts Amp - Te Connectivity - 28AC7499 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 4Pos, 1Row, 5.08Mm; No. Of Contacts Amp - Te Connectivity
28AC7499
Connector, Plug, 4Pos, 1Row, 5.08Mm; No. Of Contacts Amp - Te Connectivity 28AC7499
CONNECTOR, PLUG, 4POS, 1ROW, 5.08MM; No. of Contacts:4Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:5.08mm; Gender:Plug RoHS Compliant: Yes

CONNECTOR, PLUG, 4POS, 1ROW, 5.08MM; No. of Contacts:4Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:5.08mm; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7499
Product Name Connector, Plug, 4Pos, 1Row, 5.08Mm; No. Of Contacts Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Strain Relief Sleeve - 110303 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details