TE Connectivity ™ I/O Connectors 174516-6

Description
HYBRID I/O CONN PLUG HSG 26P
Request a Quote Datasheet
Description
HYBRID I/O CONN PLUG HSG 26P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Connectors - 174516-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
174516-6
I/O Connectors 174516-6
HYBRID I/O CONN PLUG HSG 26P

HYBRID I/O CONN PLUG HSG 26P

Buy Now
Swedesboro, NJ, United States
I/O Connectors
174516-6
I/O Connectors 174516-6
I/O Connectors

I/O Connectors

Buy Now
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: OM780-4 Product Status: Last Time Buy Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Contact Termination: IDC Row Spacing: 0.165" (4.20mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: OM780-4
Product Status: Last Time Buy
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Contact Termination: IDC
Row Spacing: 0.165" (4.20mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-174516-6
Electronic Connector 340-174516-6
26 Pos Grey PBT Wire Housing, Crimp, ST, Free Hanging Product overview: 174516-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174516-6 can be used for catalog matching and distributor lookup.

26 Pos Grey PBT Wire Housing, Crimp, ST, Free Hanging Product overview: 174516-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174516-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 174516-6-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
174516-6-ND
Rectangular Connector Housings 174516-6-ND
26 Rectangular Connectors - Housings Plug Gray

26 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 174516-6 340-174516-6 174516-6-ND
Product Name I/O Connectors Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers Electronic Connector Rectangular Connector Housings
Termination IDC Crimp
Unlock Full Specs
to access all available technical data