TE Connectivity Rectangular Connector Housings 1745083-1

Description
"3 Rectangular Connectors - Housings Plug White 0.236"" (6.00mm)"
Request a Quote Datasheet
Description
"3 Rectangular Connectors - Housings Plug White 0.236"" (6.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A129601-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A129601-ND
Rectangular Connector Housings A129601-ND
"3 Rectangular Connectors - Housings Plug White 0.236"" (6.00mm)"

"3 Rectangular Connectors - Housings Plug White 0.236"" (6.00mm)"

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 4-VFDFN Exposed Pad, 4-TMLF Product Status: Active Connector Type: Receptacle, Push-In and Insert Contact Type: Female Socket Pitch: 0.200" (5.08mm) Mounting Type: Requires Holder Contact Termination: IDC Fastening Type: Spring Lock

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 4-VFDFN Exposed Pad, 4-TMLF
Product Status: Active
Connector Type: Receptacle, Push-In and Insert
Contact Type: Female Socket
Pitch: 0.200" (5.08mm)
Mounting Type: Requires Holder
Contact Termination: IDC
Fastening Type: Spring Lock

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1745083-1
Electronic Connector 340-1745083-1
3 Pos Crimp Wire Housing, 6mm Pitch, Female Socket, Signal, White Product overview: 1745083-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1745083-1 can be used for catalog matching and distributor lookup.

3 Pos Crimp Wire Housing, 6mm Pitch, Female Socket, Signal, White Product overview: 1745083-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1745083-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A129601-ND 340-1745083-1
Product Name Rectangular Connector Housings Connectors,Interconnects Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products