1745003-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers1745003-1
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 GF
Configuration Features Number of Positions : 18
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -30 - 125 DEGC [-22 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 GF
Configuration Features Number of Positions : 18
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -30 - 125 DEGC [-22 - 257 DEGF ]
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 GF
Configuration Features Number of Positions : 18
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -30 - 125 DEGC [-22 - 257 DEGF ]
Body Features
Cable Exit Angle (DEG) : 90
Primary Product Color : Black
Primary Product Material : PA 66 GF
Configuration Features
Number of Positions : 18
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Box
Packaging Quantity : 1000
Product Type Features
Protection & Strain Relief Accessory Type : Cover Assembly
Sealable : No
Usage Conditions
Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Operating Temperature Range : -30 - 125 DEGC [-22 - 257 DEGF ]