TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 174463-7

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1363624-174463-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1363624-174463-7
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1363624-174463-7
Win Source Part Number: 1363624-174463-7 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Package: Bulk Product Status: Active Base Product Number: 174463 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Yellow Connector Type: Plug Contact Type: Female Socket Number of Positions: 2 Number of Rows: 1 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.138" (3.50mm)

Win Source Part Number: 1363624-174463-7
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Lock
Package: Bulk
Product Status: Active
Base Product Number: 174463
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Yellow
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 2
Number of Rows: 1
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.138" (3.50mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-174463-7
Electronic Connector 340-174463-7
2 Pos Wire Housing, Crimp, PBT, Yellow, Signal, Free Hanging Product overview: 174463-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174463-7 can be used for catalog matching and distributor lookup.

2 Pos Wire Housing, Crimp, PBT, Yellow, Signal, Free Hanging Product overview: 174463-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174463-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
070 Mlc Plug Hsg 2P Yellow Amp - Te Connectivity - 41AJ4405 - Newark, An Avnet Company
Chicago, IL, United States
070 Mlc Plug Hsg 2P Yellow Amp - Te Connectivity
41AJ4405
070 Mlc Plug Hsg 2P Yellow Amp - Te Connectivity 41AJ4405
070 MLC PLUG HSG 2P YELLOW

070 MLC PLUG HSG 2P YELLOW

Supplier's Site
070 Mlc Plug Hsg 2P Yellow Amp - Te Connectivity - 17R5029 - Newark, An Avnet Company
Chicago, IL, United States
070 Mlc Plug Hsg 2P Yellow Amp - Te Connectivity
17R5029
070 Mlc Plug Hsg 2P Yellow Amp - Te Connectivity 17R5029
070 MLC PLUG HSG 2P YELLOW

070 MLC PLUG HSG 2P YELLOW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 174463-7 1363624-174463-7 340-174463-7 41AJ4405
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Electronic Connector 070 Mlc Plug Hsg 2P Yellow Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1430-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details