TE Connectivity Electronic Connector 174463-2

Description
2 Pos Crimp Wire Housing, Signal, PBT, UL94 HB, Black Product overview: 174463-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174463-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Pos Crimp Wire Housing, Signal, PBT, UL94 HB, Black Product overview: 174463-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174463-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-174463-2
Electronic Connector 340-174463-2
2 Pos Crimp Wire Housing, Signal, PBT, UL94 HB, Black Product overview: 174463-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174463-2 can be used for catalog matching and distributor lookup.

2 Pos Crimp Wire Housing, Signal, PBT, UL94 HB, Black Product overview: 174463-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174463-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 7190428P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7190428P
Wire Housings & Plugs 7190428P
TE Connectivity 174463-2

TE Connectivity 174463-2

Supplier's Site
Wire Housings & Plugs - 1642478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1642478
Wire Housings & Plugs 1642478
TE Connectivity 174463-2

TE Connectivity 174463-2

Supplier's Site
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - 174463-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
174463-2
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 174463-2
070 MCL 2P P B

070 MCL 2P P B

Buy Now
Swedesboro, NJ, United States
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Housings - 174463-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
174463-2-ND
Rectangular Connector Housings 174463-2-ND
"2 Rectangular Connectors - Housings Plug Black 0.138"" (3.50mm)"

"2 Rectangular Connectors - Housings Plug Black 0.138"" (3.50mm)"

Buy Now Datasheet
Rectangular Connectors - 174463-2 - 760621-174463-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 174463-2
760621-174463-2
Rectangular Connectors - 174463-2 760621-174463-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760621-174463-2 Series: Multi-Lock Packaging: Bulk Number of Positions: 2 Pitch: 0.138" (3.50mm) Color: Black Connector Type: Plug Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 174463 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 170351-0002; 174463-1; Introduction Date: May 27, 2005 ECCN: EAR99 Country of Origin: Japan, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760621-174463-2
Series: Multi-Lock
Packaging: Bulk
Number of Positions: 2
Pitch: 0.138" (3.50mm)
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Free Hanging (In-Line)
Family Name: 174463
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 170351-0002; 174463-1;
Introduction Date: May 27, 2005
ECCN: EAR99
Country of Origin: Japan, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-174463-2 7190428P 1642478 174463-2 174463-2 174463-2-ND 760621-174463-2
Product Name Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Rectangular Connector Housings Rectangular Connectors - 174463-2
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
ix Industrial IO Plug - NDHN3G3 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details