TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1744544-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Dimensions Product Height : 2.65 MM  [.104 INCH ] Product Length : 19.8 MM  [.779 INCH ] Product Width : 9.6 MM  [.377 INCH ] Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 480 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Dimensions Product Height : 2.65 MM  [.104 INCH ] Product Length : 19.8 MM  [.779 INCH ] Product Width : 9.6 MM  [.377 INCH ] Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 480 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1744544-5 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1744544-5
Connector Hardware, Mounts, Locks & Retainers 1744544-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Dimensions Product Height : 2.65 MM  [.104 INCH ] Product Length : 19.8 MM  [.779 INCH ] Product Width : 9.6 MM  [.377 INCH ] Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 480 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 5

Dimensions


  • Product Height : 2.65 MM  [.104 INCH ]
  • Product Length : 19.8 MM  [.779 INCH ]
  • Product Width : 9.6 MM  [.377 INCH ]

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.155 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 480

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A128192-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A128192-ND
Rectangular Connector Accessories A128192-ND
Connector Terminal Position Assurance (TPA) For Economy Power II Housings

Connector Terminal Position Assurance (TPA) For Economy Power II Housings

Buy Now Datasheet
Power Connectors - 1744544-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1744544-5
Power Connectors 1744544-5
EP II TPA 05P, BLACK

EP II TPA 05P, BLACK

Buy Now
Swedesboro, NJ, United States
Power Connectors
1744544-5
Power Connectors 1744544-5
Power Connectors

Power Connectors

Buy Now
Ep Ii Tpa 05P, Black Amp - Te Connectivity - 87AJ9561 - Newark, An Avnet Company
Chicago, IL, United States
Ep Ii Tpa 05P, Black Amp - Te Connectivity
87AJ9561
Ep Ii Tpa 05P, Black Amp - Te Connectivity 87AJ9561
EP II TPA 05P, BLACK

EP II TPA 05P, BLACK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1744544-5 A128192-ND 1744544-5 87AJ9561
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Power Connectors Ep Ii Tpa 05P, Black Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products