TE Connectivity Contacts 1744423-1

Description
EP 2.5 RCPT CONTACT, 24-20 AWG
Request a Quote Datasheet
Description
EP 2.5 RCPT CONTACT, 24-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1744423-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1744423-1
Contacts 1744423-1
EP 2.5 RCPT CONTACT, 24-20 AWG

EP 2.5 RCPT CONTACT, 24-20 AWG

Buy Now
Swedesboro, NJ, United States
Contacts
1744423-1
Contacts 1744423-1
ES - Terminals

ES - Terminals

Buy Now
Singapore, Singapore
Electronic Connector
332-1744423-1
Electronic Connector 332-1744423-1
(1744423-1) EP 2.5 RCPT CONTACT, 24-20 AWG Product overview: 1744423-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1744423-1 can be used for catalog matching and distributor lookup.

(1744423-1) EP 2.5 RCPT CONTACT, 24-20 AWG Product overview: 1744423-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1744423-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A120406CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A120406CT-ND
Rectangular Connector Contacts A120406CT-ND
Socket Contact Tin 20-24 AWG Crimp Power

Socket Contact Tin 20-24 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A120406TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A120406TR-ND
Rectangular Connector Contacts A120406TR-ND
Socket Contact Tin 20-24 AWG Crimp Power

Socket Contact Tin 20-24 AWG Crimp Power

Buy Now Datasheet
Contact, Socket, 24-20Awg, Crimp; Product Range Te Connectivity - 43AC4162 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Te Connectivity
43AC4162
Contact, Socket, 24-20Awg, Crimp; Product Range Te Connectivity 43AC4162
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Economy Power 2.5 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Economy Power 2.5 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 24-20Awg, Crimp; Product Range Te Connectivity - 17AH9979 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Te Connectivity
17AH9979
Contact, Socket, 24-20Awg, Crimp; Product Range Te Connectivity 17AH9979
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Economy Power 2.5 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Economy Power 2.5 Series RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Economy Power 2.5 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Economy Power 2.5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1744423-1 1744423-1 332-1744423-1 A120406CT-ND 43AC4162 17AH9979
Product Name Contacts Contacts Electronic Connector Rectangular Connector Contacts Contact, Socket, 24-20Awg, Crimp; Product Range Te Connectivity Contact, Socket, 24-20Awg, Crimp; Product Range Te Connectivity
Termination ES Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
“N” Male to BNC Female, Adapter - SALE-9047 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details