Socket Contact Tin 18-22 AWG Crimp
Socket Contact Tin 18-22 AWG Crimp
EP-II Female Socket Terminal, 12.3A, 600V, Crimp, 22-18 AWG Product overview: 1744144-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.3A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12.3A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1744144-1 can be used for catalog matching and distributor lookup.
Electronic Component
Win Source Part Number: 1112191-1744144-1
Category: Connectors, Interconnects>Rectan
Series: Economy Power II
Contact Finish: Tin
Contact Finish Thickness: 31.5µin (0.80µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 18-22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A103940CT,17441441,-
Base Product Number: 1744144
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:EP Power II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG; Current Rating:7.5A RoHS Compliant: Yes
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:EP Power II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Economy Power II Series HousingRoHS Compliant: Yes
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Economy Power II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Economy Power II Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A103940CT-ND | 332-1744144-1 | 1744144-1 | 1744144-1 | 1112191-1744144-1 | 61T4486 | 50AC9724 |
| Product Name | Rectangular Connector Contacts | 12.3A 600V Electronic Connector | Contacts | Contacts | Connectors, Interconnects - Rectangular Connectors - Contacts | Contact, Socket, 22-18Awg, Crimp; Product Range Te Connectivity | Contact, Socket, 22-18Awg, Crimp; Product Range Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||||
| Contact Size (AWG) | 18 to 22 AWG | 22 AWG | ? to 18 AWG | ||||
| Gender | Female / Jack |