1743638-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers1743638-2
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : No
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : No
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : No
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Black
Primary Product Material : PA 66
Mechanical Attachment
Strain Relief : Without
Product Type Features
Protection & Strain Relief Accessory Type : Wire Cover