TE Connectivity Quick Connects, Quick Disconnect Connectors 1742999-1

Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A117892CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A117892CT-ND
Quick Connects, Quick Disconnect Connectors A117892CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A117892TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A117892TR-ND
Quick Connects, Quick Disconnect Connectors A117892TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminal, Female Flag Disconn, 6.35Mm; Product Range Amp - Te Connectivity - 93X6088 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Flag Disconn, 6.35Mm; Product Range Amp - Te Connectivity
93X6088
Terminal, Female Flag Disconn, 6.35Mm; Product Range Amp - Te Connectivity 93X6088
TERMINAL, FEMALE FLAG DISCONN, 6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

TERMINAL, FEMALE FLAG DISCONN, 6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Female Flag Disconn, 6.35Mm; Product Range Amp - Te Connectivity - 93X6089 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Flag Disconn, 6.35Mm; Product Range Amp - Te Connectivity
93X6089
Terminal, Female Flag Disconn, 6.35Mm; Product Range Amp - Te Connectivity 93X6089
TERMINAL, FEMALE FLAG DISCONN, 6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

TERMINAL, FEMALE FLAG DISCONN, 6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet
250 Faston,flag,rec.,18-14 Awg,br Amp - Te Connectivity - 41AJ4371 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston,flag,rec.,18-14 Awg,br Amp - Te Connectivity
41AJ4371
250 Faston,flag,rec.,18-14 Awg,br Amp - Te Connectivity 41AJ4371
250 FASTON,FLAG,REC.,18- 14 AWG,BR

250 FASTON,FLAG,REC.,18-14 AWG,BR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A117892CT-ND 93X6088 41AJ4371
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Flag Disconn, 6.35Mm; Product Range Amp - Te Connectivity 250 Faston,flag,rec.,18-14 Awg,br Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-104-206-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details