TE Connectivity Quick Connects, Quick Disconnect Connectors 1742975-1

Description
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A117890TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A117890TR-ND
Quick Connects, Quick Disconnect Connectors A117890TR-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A117890CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A117890CT-ND
Quick Connects, Quick Disconnect Connectors A117890CT-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1742975-1
Terminals 1742975-1
Terminals 110 (22-18)AWG POSI-LOCK RCPT

Terminals 110 (22-18)AWG POSI-LOCK RCPT

Buy Now Datasheet
Terminal, Female Quick Disconn, 2.8Mm; Product Range Amp - Te Connectivity - 87X4466 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Quick Disconn, 2.8Mm; Product Range Amp - Te Connectivity
87X4466
Terminal, Female Quick Disconn, 2.8Mm; Product Range Amp - Te Connectivity 87X4466
TERMINAL, FEMALE QUICK DISCONN, 2.8MM; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

TERMINAL, FEMALE QUICK DISCONN, 2.8MM; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Female Quick Disconn, 2.8Mm; Product Range Amp - Te Connectivity - 87X4465 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Quick Disconn, 2.8Mm; Product Range Amp - Te Connectivity
87X4465
Terminal, Female Quick Disconn, 2.8Mm; Product Range Amp - Te Connectivity 87X4465
TERMINAL, FEMALE QUICK DISCONN, 2.8MM; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

TERMINAL, FEMALE QUICK DISCONN, 2.8MM; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A117890TR-ND 1742975-1 87X4466
Product Name Quick Connects, Quick Disconnect Connectors Terminals Terminal, Female Quick Disconn, 2.8Mm; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Assemblies - 2243-1300-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
5 suppliers