Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333411-1742198-1
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Nickel
Wire Gauge: 14-18 AWG
Contact Material: Steel
Gender: Female
Standard Package: 10,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.753" (19.13mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -1742198-1-SI,A11106
Base Product Number: 1742198
RoHS Status: ROHS3 Compliant
Female Quick Disconnect Terminal 14-18AWG Steel Nickel RCP Product overview: 1742198-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1742198-1 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
CONN QC RCPT 14-18AWG 0.250
Terminals 18-14AWG .250 STRG HT LIF REC Reel10000
FEMALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
250 FASTON,REC.,18-14 AWG,NPST ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333411-1742198-1 | 392-1742198-1 | A111061CT-ND | 1742198-1 | 1742198-1 | 17R5002 | 41AJ4349 |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Terminals | Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity | 250 Faston,rec.,18-14 Awg,npst Rohs Compliant Amp - Te Connectivity |
| Termination | Crimp | Receptacle | Crimp | Crimp |