Altech Corp. Terminal Block Wire Ferrules 2397.0/100

Description
Orange Wire Ferrule Connector 20 AWG (0.50mm²) Single Wire
Request a Quote Datasheet
Description
Orange Wire Ferrule Connector 20 AWG (0.50mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 1920-1807-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
1920-1807-ND
Terminal Block Wire Ferrules 1920-1807-ND
Orange Wire Ferrule Connector 20 AWG (0.50mm²) Single Wire

Orange Wire Ferrule Connector 20 AWG (0.50mm²) Single Wire

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules - 1035630-2397.0/100 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules
1035630-2397.0/100
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules 1035630-2397.0/100
Win Source Part Number: 1035630-2397.0/100 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Wire Ferrules Type: Single Wire Color: Orange Package: Bulk Standard Package: 100 Length - Overall: 12.00mm Insulation: Insulated Size: 20 AWG (0.50mm²) Length - Pin: 6.00mm ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Altech Corporation Other Names: 1920-1807,2397.0/100 -ND

Win Source Part Number: 1035630-2397.0/100
Category: Connectors, Interconnects>Terminal Blocks - Accessories - Wire Ferrules
Type: Single Wire
Color: Orange
Package: Bulk
Standard Package: 100
Length - Overall: 12.00mm
Insulation: Insulated
Size: 20 AWG (0.50mm²)
Length - Pin: 6.00mm
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Altech Corporation
Other Names: 1920-1807,2397.0/100-ND

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1920-1807-ND 1035630-2397.0/100
Product Name Terminal Block Wire Ferrules Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details