TE Connectivity Housings, Boots 174196-1

Description
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - A128171-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A128171-ND
Housings, Boots A128171-ND
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

Buy Now Datasheet
Terminals - 174196-1 - 149367-174196-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 174196-1
149367-174196-1
Terminals - 174196-1 149367-174196-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 149367-174196-1 Number of Positions: 1 Color: Natural Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Mounting: Free Hanging (In-Line) Style: Housing Terminal Type: Quick Connect, Disconnect Terminal Size: 0.250" (6.35mm) Material: Polyamide (PA66), Nylon 6/6 Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 149367-174196-1
Number of Positions: 1
Color: Natural
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Mounting: Free Hanging (In-Line)
Style: Housing
Terminal Type: Quick Connect, Disconnect
Terminal Size: 0.250" (6.35mm)
Material: Polyamide (PA66), Nylon 6/6
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
325-174196-1
Electronic Connector 325-174196-1
CONN RCPT HSG 0.25 1POS NATURAL Product overview: 174196-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Housings, Boots. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 325-174196-1 can be used for catalog matching and distributor lookup.

CONN RCPT HSG 0.25 1POS NATURAL Product overview: 174196-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Housings, Boots. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 325-174196-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
250 Faston Hsg.,rec.,1 Pos,natrual Te Connectivity - 97X7228 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston Hsg.,rec.,1 Pos,natrual Te Connectivity
97X7228
250 Faston Hsg.,rec.,1 Pos,natrual Te Connectivity 97X7228
250 FASTON HSG.,REC.,1 POS,NATRUAL

250 FASTON HSG.,REC.,1 POS,NATRUAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A128171-ND 149367-174196-1 325-174196-1 97X7228
Product Name Housings, Boots Terminals - 174196-1 Electronic Connector 250 Faston Hsg.,rec.,1 Pos,natrual Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details