TE Connectivity ™ Rectangular Connector Housings 174046-1

Description
"16 Rectangular Connectors - Housings Plug White 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"16 Rectangular Connectors - Housings Plug White 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 174046-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
174046-1-ND
Rectangular Connector Housings 174046-1-ND
"16 Rectangular Connectors - Housings Plug White 0.098"" (2.50mm)"

"16 Rectangular Connectors - Housings Plug White 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-174046-1
Electronic Connector 319-174046-1
CONN PLUG HSG 16POS 2.50MM Product overview: 174046-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-174046-1 can be used for catalog matching and distributor lookup.

CONN PLUG HSG 16POS 2.50MM Product overview: 174046-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-174046-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connectors - 174046-1 - 905524-174046-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 174046-1
905524-174046-1
Rectangular Connectors - 174046-1 905524-174046-1
Manufacturer: TE Connectivity Win Source Part Number: 905524-174046-1 Series: Multi-Lock Features: 16 Rectangular Connectors - Housings Plug White 0.098" (2.50mm) Package: Bag Mounting: Free Hanging (In-Line) Family Name: 174046 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: -174046-1-LSI, -174046-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 905524-174046-1
Series: Multi-Lock
Features: 16 Rectangular Connectors - Housings Plug White 0.098" (2.50mm)
Package: Bag
Mounting: Free Hanging (In-Line)
Family Name: 174046
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: -174046-1-LSI, -174046-1-SI

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 174046-1-ND 319-174046-1 174046-1 905524-174046-1
Product Name Rectangular Connector Housings Electronic Connector Rectangular Connectors - 174046-1
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details