TE Connectivity RF Contacts 1740413-1

Description
Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Gold Contact Mating Retention : With Contact Orientation : Straight Contact Type : Pin Product Type Features Compatible With RF Cable Type : Gore GSC-03-81748-00 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Gold Contact Mating Retention : With Contact Orientation : Straight Contact Type : Pin Product Type Features Compatible With RF Cable Type : Gore GSC-03-81748-00 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 1740413-1 - TE Connectivity
Berwyn, PA, United States
RF Contacts
1740413-1
RF Contacts 1740413-1
Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Gold Contact Mating Retention : With Contact Orientation : Straight Contact Type : Pin Product Type Features Compatible With RF Cable Type : Gore GSC-03-81748-00 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Mating Area Plating Material : Gold
  • Contact Mating Retention : With
  • Contact Orientation : Straight
  • Contact Type : Pin

Product Type Features


  • Compatible With RF Cable Type : Gore GSC-03-81748-00
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1740413-1
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Automotive Terminals - 1060-20-0222-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-170291-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
3 suppliers
Automotive Terminals - 1241388-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers