TE Connectivity Solid State Lighting Connector Assemblies 1740262-2

Description
"SSL Connector 2 Position Outlet Housing for Pin Contact Cable/Wire to Cable/Wire or Board 0.142"" (3.60mm) Crimp"
Request a Quote Datasheet
Description
"SSL Connector 2 Position Outlet Housing for Pin Contact Cable/Wire to Cable/Wire or Board 0.142"" (3.60mm) Crimp"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Assemblies - A117281-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A117281-ND
Solid State Lighting Connector Assemblies A117281-ND
"SSL Connector 2 Position Outlet Housing for Pin Contact Cable/Wire to Cable/Wire or Board 0.142"" (3.60mm) Crimp"

"SSL Connector 2 Position Outlet Housing for Pin Contact Cable/Wire to Cable/Wire or Board 0.142"" (3.60mm) Crimp"

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
1740262-2
Power Connectors 1740262-2
NECTOR S OUTLET HV-1 BLACK

NECTOR S OUTLET HV-1 BLACK

Buy Now
Swedesboro, NJ, United States
Power Connectors
1740262-2
Power Connectors 1740262-2
Power Connectors

Power Connectors

Buy Now
Singapore, Singapore
2.5A 250V Electronic Connector
340-1740262-2
2.5A 250V Electronic Connector 340-1740262-2
2 Pos 3.6mm Crimp Wire Housing, 2.5A, 250V, Black Product overview: 1740262-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1740262-2 can be used for catalog matching and distributor lookup.

2 Pos 3.6mm Crimp Wire Housing, 2.5A, 250V, Black Product overview: 1740262-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1740262-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Outlet Housing, Hv-1, Black; Product Range Amp - Te Connectivity - 03P2649 - Newark, An Avnet Company
Chicago, IL, United States
Outlet Housing, Hv-1, Black; Product Range Amp - Te Connectivity
03P2649
Outlet Housing, Hv-1, Black; Product Range Amp - Te Connectivity 03P2649
OUTLET HOUSING, HV-1, BLACK; Product Range:MiniHVL Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:2.5A; Connector Mounting:Panel Mount; Contact Termination Type:IDC / IDT; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

OUTLET HOUSING, HV-1, BLACK; Product Range:MiniHVL Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:2.5A; Connector Mounting:Panel Mount; Contact Termination Type:IDC / IDT; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A117281-ND 1740262-2 340-1740262-2 03P2649
Product Name Solid State Lighting Connector Assemblies Power Connectors 2.5A 250V Electronic Connector Outlet Housing, Hv-1, Black; Product Range Amp - Te Connectivity
Mounting Free Hanging (In-Line) Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products