TE Connectivity ™ Circular Connectors - Circular Connectors - Housings - 173979-3 173979-3

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991815-173979-3 Number of Positions: 3 Pitch: 2 mm Connector Type: Header, Pin, Plug Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 125 V Current Rating: 4 A Number of Contacts: 3 Gender: Male Length: 7.8 mm Housing Material: Nylon Approvals: CSA Orientation: Right Angle Contact Plating: Tin Housing Color: Natural Operating Supply Voltage: 125 V Height: 8.8 mm Shape: Rectangular Contact Gender: Male Width: 3.9878 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 173979-31739793; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -30 °C Wire/Cable Type: Discrete Mating Post Length: 4.4958 mm Wire/Cable Gauge: 22 AWG ELV: Non-Compliant Flammability Rating: UL94 V-0 PCB Mounting Orientation: Right Angle Tail Length: 3.2 mm PCB Thickness: 800 µm
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991815-173979-3 Number of Positions: 3 Pitch: 2 mm Connector Type: Header, Pin, Plug Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 125 V Current Rating: 4 A Number of Contacts: 3 Gender: Male Length: 7.8 mm Housing Material: Nylon Approvals: CSA Orientation: Right Angle Contact Plating: Tin Housing Color: Natural Operating Supply Voltage: 125 V Height: 8.8 mm Shape: Rectangular Contact Gender: Male Width: 3.9878 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 173979-31739793; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -30 °C Wire/Cable Type: Discrete Mating Post Length: 4.4958 mm Wire/Cable Gauge: 22 AWG ELV: Non-Compliant Flammability Rating: UL94 V-0 PCB Mounting Orientation: Right Angle Tail Length: 3.2 mm PCB Thickness: 800 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 173979-3 - 991815-173979-3 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 173979-3
991815-173979-3
Circular Connectors - Circular Connectors - Housings - 173979-3 991815-173979-3
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991815-173979-3 Number of Positions: 3 Pitch: 2 mm Connector Type: Header, Pin, Plug Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 125 V Current Rating: 4 A Number of Contacts: 3 Gender: Male Length: 7.8 mm Housing Material: Nylon Approvals: CSA Orientation: Right Angle Contact Plating: Tin Housing Color: Natural Operating Supply Voltage: 125 V Height: 8.8 mm Shape: Rectangular Contact Gender: Male Width: 3.9878 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 173979-31739793; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -30 °C Wire/Cable Type: Discrete Mating Post Length: 4.4958 mm Wire/Cable Gauge: 22 AWG ELV: Non-Compliant Flammability Rating: UL94 V-0 PCB Mounting Orientation: Right Angle Tail Length: 3.2 mm PCB Thickness: 800 µm

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991815-173979-3
Number of Positions: 3
Pitch: 2 mm
Connector Type: Header, Pin, Plug
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 125 V
Current Rating: 4 A
Number of Contacts: 3
Gender: Male
Length: 7.8 mm
Housing Material: Nylon
Approvals: CSA
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Natural
Operating Supply Voltage: 125 V
Height: 8.8 mm
Shape: Rectangular
Contact Gender: Male
Width: 3.9878 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 173979-31739793;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -30 °C
Wire/Cable Type: Discrete
Mating Post Length: 4.4958 mm
Wire/Cable Gauge: 22 AWG
ELV: Non-Compliant
Flammability Rating: UL94 V-0
PCB Mounting Orientation: Right Angle
Tail Length: 3.2 mm
PCB Thickness: 800 µm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 991815-173979-3
Product Name Circular Connectors - Circular Connectors - Housings - 173979-3
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2262-A40838-065-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
50 Ohm N Connector, N Bulkhead Jack - 110087 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Line Socket, solder terminal, DIN Plug/Socket - 4850.3600 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers