TE Connectivity Backplane Fiber Optics 1738960-2

Description
Body Features Primary Product Color : Beige Primary Product Material : Liquid Crystal Polymer (LCP) Configuration Features Number of Fibers : 24 Product Type Features Fiber Optic Product Type : Module for Optical Termini Usage Conditions Operating Temperature Range : -15 - 70 DEGC  [5 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Beige Primary Product Material : Liquid Crystal Polymer (LCP) Configuration Features Number of Fibers : 24 Product Type Features Fiber Optic Product Type : Module for Optical Termini Usage Conditions Operating Temperature Range : -15 - 70 DEGC  [5 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Fiber Optics - 1738960-2 - TE Connectivity
Berwyn, PA, United States
Backplane Fiber Optics
1738960-2
Backplane Fiber Optics 1738960-2
Body Features Primary Product Color : Beige Primary Product Material : Liquid Crystal Polymer (LCP) Configuration Features Number of Fibers : 24 Product Type Features Fiber Optic Product Type : Module for Optical Termini Usage Conditions Operating Temperature Range : -15 - 70 DEGC  [5 - 158 DEGF ]

Body Features


  • Primary Product Color : Beige
  • Primary Product Material : Liquid Crystal Polymer (LCP)

Configuration Features


  • Number of Fibers : 24

Product Type Features


  • Fiber Optic Product Type : Module for Optical Termini

Usage Conditions


  • Operating Temperature Range : -15 - 70 DEGC  [5 - 158 DEGF ]
Buy Now Datasheet
ARINC Connector - 1738960-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1738960-2
ARINC Connector 1738960-2
CONNECTOR ASY,MODULE,24 POS,ARINC 801

CONNECTOR ASY,MODULE,24 POS,ARINC 801

Buy Now
Backplane Connector Accessories - 1738960-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
1738960-2-ND
Backplane Connector Accessories 1738960-2-ND
Connector Housing For ARINC 801 Fiber Optic Contacts Not Included

Connector Housing For ARINC 801 Fiber Optic Contacts Not Included

Buy Now Datasheet
1738960-2 Rohs Compliant Amp - Te Connectivity - 96AC5742 - Newark, An Avnet Company
Chicago, IL, United States
1738960-2 Rohs Compliant Amp - Te Connectivity
96AC5742
1738960-2 Rohs Compliant Amp - Te Connectivity 96AC5742
1738960-2 ROHS COMPLIANT: YES

1738960-2 ROHS COMPLIANT: YES

Supplier's Site
Connector Asy,module,24 Pos,arinc 801 Amp - Te Connectivity - 83R7536 - Newark, An Avnet Company
Chicago, IL, United States
Connector Asy,module,24 Pos,arinc 801 Amp - Te Connectivity
83R7536
Connector Asy,module,24 Pos,arinc 801 Amp - Te Connectivity 83R7536
CONNECTOR ASY,MODULE,24 POS,ARINC 801

CONNECTOR ASY,MODULE,24 POS,ARINC 801

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1738960-2 1738960-2 1738960-2-ND 96AC5742
Product Name Backplane Fiber Optics ARINC Connector Backplane Connector Accessories 1738960-2 Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024070-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
View Details
3 suppliers
Connectors, Interconnects - Coaxial Connectors (RF) - 997910-0106-003-000 - Win Source Electronics
Specs
Connector Type Coaxial Connector
View Details
3 suppliers