TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 173864-1

Description
Win Source Part Number: 1148493-173864-1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Multi-Lock Number of Positions: 24 Features: Mounting Flange Contact Type: Tab Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Applications: Automotive, General Purpose Standard Package: 300 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.138" (3.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.232" (5.90mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.622" (15.80mm) Contact Shape: Rectangular Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -173864-1-SI,-173864 -1-LSI,2266-173864-1 ,-173864-1-CSI Base Product Number: 173864
Request a Quote Datasheet
Description
Win Source Part Number: 1148493-173864-1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Multi-Lock Number of Positions: 24 Features: Mounting Flange Contact Type: Tab Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Applications: Automotive, General Purpose Standard Package: 300 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.138" (3.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.232" (5.90mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.622" (15.80mm) Contact Shape: Rectangular Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -173864-1-SI,-173864 -1-LSI,2266-173864-1 ,-173864-1-CSI Base Product Number: 173864
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1148493-173864-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1148493-173864-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1148493-173864-1
Win Source Part Number: 1148493-173864-1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Multi-Lock Number of Positions: 24 Features: Mounting Flange Contact Type: Tab Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Applications: Automotive, General Purpose Standard Package: 300 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.138" (3.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.232" (5.90mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.622" (15.80mm) Contact Shape: Rectangular Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -173864-1-SI,-173864 -1-LSI,2266-173864-1 ,-173864-1-CSI Base Product Number: 173864

Win Source Part Number: 1148493-173864-1
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Multi-Lock
Number of Positions: 24
Features: Mounting Flange
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Package: Bulk
Contact Material: Brass
Applications: Automotive, General Purpose
Standard Package: 300
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Cable/Wire
Pitch - Mating: 0.138" (3.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.232" (5.90mm)
Contact Length - Post: 0.157" (4.00mm)
Insulation Height: 0.622" (15.80mm)
Contact Shape: Rectangular
Temperature Range - Operating: -30°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -173864-1-SI,-173864-1-LSI,2266-173864-1,-173864-1-CSI
Base Product Number: 173864

Buy Now Datasheet
Headers & Wire Housings - 173864-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
173864-1
Headers & Wire Housings 173864-1
070 MLC 24P CAP ASSY NATURAL

070 MLC 24P CAP ASSY NATURAL

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1148493-173864-1 173864-1
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Standard Board Mount - D25S23A6GX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details