TE Connectivity Headers & Wire Housings 173858-1

Description
070 MULTILOCK CAP ASSY 12P
Request a Quote Datasheet
Description
070 MULTILOCK CAP ASSY 12P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 173858-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
173858-1
Headers & Wire Housings 173858-1
070 MULTILOCK CAP ASSY 12P

070 MULTILOCK CAP ASSY 12P

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
173858-1
Headers & Wire Housings 173858-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 983655-173858-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
983655-173858-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 983655-173858-1
Win Source Part Number: 983655-173858-1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Multi-Lock Number of Positions: 12 Features: Mounting Flange Contact Type: Tab Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Bulk Contact Material: Brass Material Flammability Rating: UL94 HB Applications: Automotive, General Purpose Standard Package: 500 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.138" (3.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.232" (5.90mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.622" (15.80mm) Contact Shape: Rectangular Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -173858-1-SI,-173858 -1-LSI,-173858-1-CSI Base Product Number: 173858

Win Source Part Number: 983655-173858-1
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Multi-Lock
Number of Positions: 12
Features: Mounting Flange
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Package: Bulk
Contact Material: Brass
Material Flammability Rating: UL94 HB
Applications: Automotive, General Purpose
Standard Package: 500
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Cable/Wire
Pitch - Mating: 0.138" (3.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.232" (5.90mm)
Contact Length - Post: 0.157" (4.00mm)
Insulation Height: 0.622" (15.80mm)
Contact Shape: Rectangular
Temperature Range - Operating: -30°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -173858-1-SI,-173858-1-LSI,-173858-1-CSI
Base Product Number: 173858

Buy Now Datasheet
Headers, Male Pins - 173858-1 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
173858-1
Headers, Male Pins 173858-1
CONN HEADER R/A 12POS 3.5MM

CONN HEADER R/A 12POS 3.5MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 173858-1 983655-173858-1 173858-1
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole, Right Angle Through-Hole; Solder; Through Hole, Right Angle
Operating Temperature -30 to 105 C (-22 to 221 F) -30 to 105 C (-22 to 221 F)
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Header, 4Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 30AK3951 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
2 suppliers
PCB Headers & Receptacles - 102666-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details