TE Connectivity Wtb Housing, Header, 8Pos, 2Row; Pitch Spacing Amp Te Connectivity 173850-1

Description
WTB HOUSING, HEADER, 8POS, 2ROW; Pitch Spacing:3.5mm; No. of Contacts:8Contacts; Gender:Header; Product Range:MULTI-LOCK Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No SVHC RoHS Compliant: Yes
Description
WTB HOUSING, HEADER, 8POS, 2ROW; Pitch Spacing:3.5mm; No. of Contacts:8Contacts; Gender:Header; Product Range:MULTI-LOCK Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Header, 8Pos, 2Row; Pitch Spacing Amp Te Connectivity - 17AH9970 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Header, 8Pos, 2Row; Pitch Spacing Amp Te Connectivity
17AH9970
Wtb Housing, Header, 8Pos, 2Row; Pitch Spacing Amp Te Connectivity 17AH9970
WTB HOUSING, HEADER, 8POS, 2ROW; Pitch Spacing:3.5mm; No. of Contacts:8Contacts; Gender:Header; Product Range:MULTI-LOCK Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No SVHC RoHS Compliant: Yes

WTB HOUSING, HEADER, 8POS, 2ROW; Pitch Spacing:3.5mm; No. of Contacts:8Contacts; Gender:Header; Product Range:MULTI-LOCK Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 17AH9970
Product Name Wtb Housing, Header, 8Pos, 2Row; Pitch Spacing Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Headers & Wire Housings - 102099-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details